Yageo USA RES 2.05K OHM 1/8W .1% SMD 1206 RT1206BRD072K05L

Description
RES 2.05Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 2.05Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/8W .1% SMD 1206 - RT1206BRD072K05L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W .1% SMD 1206
RT1206BRD072K05L
RES 2.05K OHM 1/8W .1% SMD 1206 RT1206BRD072K05L
RES 2.05Kohm 1/8W .1% SMD 1206

RES 2.05Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD072K05LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K05LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K05LDKR-ND
RES SMD 2.05K OHM 0.1% 1/4W 1206

RES SMD 2.05K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K05LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K05LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K05LCT-ND
RES SMD 2.05K OHM 0.1% 1/4W 1206

RES SMD 2.05K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K05LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K05LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K05LTR-ND
2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD072K05L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD072K05L
Resistors - Chip Resistor - Surface Mount RT1206BRD072K05L
RES SMD 2.05K OHM 0.1% 1/4W 1206

RES SMD 2.05K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD072K05L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072K05L
Chip Resistor - Surface Mount RT1206BRD072K05L
RES SMD 2.05K OHM 0.1% 1/4W 1206

RES SMD 2.05K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD072K05L 13-RT1206BRD072K05LDKR-ND RT1206BRD072K05L RT1206BRD072K05L
Product Name RES 2.05K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 2050 ohms 2050 ohms 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details