Yageo USA YageoThin Film Resistors - SMD 1/4W 294 ohm .1% 25ppm RT1206BRD07294RL

Description
YageoThin Film Resistors - SMD 1/4W 294ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 294ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 294 ohm .1% 25ppm - RT1206BRD07294RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 294 ohm .1% 25ppm
RT1206BRD07294RL
YageoThin Film Resistors - SMD 1/4W 294 ohm .1% 25ppm RT1206BRD07294RL
YageoThin Film Resistors - SMD 1/4W 294ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 294ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07294RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07294RL-ND
Chip Resistor - Surface Mount RT1206BRD07294RL-ND
294 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

294 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07294RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07294RL
Chip Resistor - Surface Mount RT1206BRD07294RL
RES SMD 294 OHM 0.1% 1/4W 1206

RES SMD 294 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07294RL RT1206BRD07294RL-ND RT1206BRD07294RL
Product Name YageoThin Film Resistors - SMD 1/4W 294 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details