Yageo USA Chip Resistor - Surface Mount RT1206BRD0727RL

Description
27 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
27 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0727RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0727RLTR-ND
27 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0727RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0727RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0727RLDKR-ND
RES SMD 27 OHM 0.1% 1/4W 1206

RES SMD 27 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0727RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0727RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0727RLCT-ND
RES SMD 27 OHM 0.1% 1/4W 1206

RES SMD 27 OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 27.0 OHM 1/8W .1% SMD 1206 - RT1206BRD0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/8W .1% SMD 1206
RT1206BRD0727RL
RES 27.0 OHM 1/8W .1% SMD 1206 RT1206BRD0727RL
RES 27.0ohm 1/8W .1% SMD 1206

RES 27.0ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0727RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0727RL
Chip Resistor - Surface Mount RT1206BRD0727RL
RES SMD 27 OHM 0.1% 1/4W 1206

RES SMD 27 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD0727RLTR-ND RT1206BRD0727RL RT1206BRD0727RL
Product Name Chip Resistor - Surface Mount RES 27.0 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details