Yageo USA RES 270K OHM 1/4W .1% SMD 1206 RT1206BRD07270KL

Description
RES 270Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 270Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/4W .1% SMD 1206 - RT1206BRD07270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/4W .1% SMD 1206
RT1206BRD07270KL
RES 270K OHM 1/4W .1% SMD 1206 RT1206BRD07270KL
RES 270Kohm 1/4W .1% SMD 1206

RES 270Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07270KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07270KL-ND
Chip Resistor - Surface Mount RT1206BRD07270KL-ND
270 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

270 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2604
Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2604
RES, 270K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 270K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2603
Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2603
RES, 270K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 270K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:270kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206BRD07270KL RT1206BRD07270KL-ND 59AK2604
Product Name RES 270K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 270K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details