Yageo USA RES 249 OHM 1/4W .1% SMD 1206 RT1206BRD07249RL

Description
RES 249ohm 1/4W .1% SMD 1206
Request a Quote
Description
RES 249ohm 1/4W .1% SMD 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT series thin film chip resistor, part number 58AK6464, features a resistance value of 249 ohms with a tolerance of ±0.1%. It has a power rating of 0.25 watts and is packaged in a 1206 case size. This resistor is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The product is RoHS compliant and utilizes halogen-free epoxy, contributing to reduced environmental impact. The thin film technology ensures reliable performance and minimal space usage on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Yageo RT series thin film chip resistor, part number 58AK6464, features a resistance value of 249 ohms with a tolerance of ±0.1%. It has a power rating of 0.25 watts and is packaged in a 1206 case size. This resistor is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The product is RoHS compliant and utilizes halogen-free epoxy, contributing to reduced environmental impact. The thin film technology ensures reliable performance and minimal space usage on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/4W .1% SMD 1206 - RT1206BRD07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/4W .1% SMD 1206
RT1206BRD07249RL
RES 249 OHM 1/4W .1% SMD 1206 RT1206BRD07249RL
RES 249ohm 1/4W .1% SMD 1206

RES 249ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5052TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5052TR-ND
Chip Resistor - Surface Mount YAG5052TR-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5052CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5052CT-ND
Chip Resistor - Surface Mount YAG5052CT-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5052DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5052DKR-ND
Chip Resistor - Surface Mount YAG5052DKR-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07249RL
Chip Resistor - Surface Mount RT1206BRD07249RL
RES SMD 249 OHM 0.1% 1/4W 1206

RES SMD 249 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6464
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6464
RES, 249R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07249RL YAG5052TR-ND RT1206BRD07249RL 58AK6464
Product Name RES 249 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details