Yageo USA Thin Film Resistors - SMD 1/4W 240 ohm .1% 25ppm RT1206BRD07240RL

Description
Thin Film Resistors - SMD 1/4W 240ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 240ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 240 ohm .1% 25ppm - RT1206BRD07240RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 240 ohm .1% 25ppm
RT1206BRD07240RL
Thin Film Resistors - SMD 1/4W 240 ohm .1% 25ppm RT1206BRD07240RL
Thin Film Resistors - SMD 1/4W 240ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 240ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5049TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5049TR-ND
Chip Resistor - Surface Mount YAG5049TR-ND
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5049CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5049CT-ND
Chip Resistor - Surface Mount YAG5049CT-ND
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5049DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5049DKR-ND
Chip Resistor - Surface Mount YAG5049DKR-ND
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6836
Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6836
RES, 240R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0554
Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0554
RES, 240R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 240R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07240RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07240RL
Chip Resistor - Surface Mount RT1206BRD07240RL
RES SMD 240 OHM 0.1% 1/4W 1206

RES SMD 240 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07240RL YAG5049TR-ND 59AK6836 RT1206BRD07240RL
Product Name Thin Film Resistors - SMD 1/4W 240 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 240R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details