Yageo USA Surface Mount Resistors RT1206BRD0722KL

Description
Yageo RT1206BRD0722KL
Request a Quote Datasheet
Description
Yageo RT1206BRD0722KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985724
Surface Mount Resistors 1985724
Yageo RT1206BRD0722KL

Yageo RT1206BRD0722KL

Supplier's Site
Surface Mount Resistors - 1985725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985725
Surface Mount Resistors 1985725
Yageo RT1206BRD0722KL

Yageo RT1206BRD0722KL

Supplier's Site
Surface Mount Resistors - 1985725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985725P
Surface Mount Resistors 1985725P
Yageo RT1206BRD0722KL

Yageo RT1206BRD0722KL

Supplier's Site
Chip Resistor - Surface Mount - YAG2027TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2027TR-ND
Chip Resistor - Surface Mount YAG2027TR-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2027CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2027CT-ND
Chip Resistor - Surface Mount YAG2027CT-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2027DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2027DKR-ND
Chip Resistor - Surface Mount YAG2027DKR-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 22.0K OHM 1/4W .1% SMD 1206 - RT1206BRD0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/4W .1% SMD 1206
RT1206BRD0722KL
RES 22.0K OHM 1/4W .1% SMD 1206 RT1206BRD0722KL
RES 22.0Kohm 1/4W .1% SMD 1206

RES 22.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0722KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0722KL
Chip Resistor - Surface Mount RT1206BRD0722KL
RES SMD 22K OHM 0.1% 1/4W 1206

RES SMD 22K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2601
Res, 22K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2601
RES, 22K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6049
Res, 22K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6049
RES, 22K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 22K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1985724 1985725P YAG2027TR-ND RT1206BRD0722KL RT1206BRD0722KL 59AK2601 46AK6049
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 22.0K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 22K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 22K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details