Yageo USA RES 226K OHM 1/4W .1% SMD 1206 RT1206BRD07226KL

Description
RES 226Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 226Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/4W .1% SMD 1206 - RT1206BRD07226KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/4W .1% SMD 1206
RT1206BRD07226KL
RES 226K OHM 1/4W .1% SMD 1206 RT1206BRD07226KL
RES 226Kohm 1/4W .1% SMD 1206

RES 226Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07226KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07226KL-ND
Chip Resistor - Surface Mount RT1206BRD07226KL-ND
226 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

226 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07226KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07226KL
Chip Resistor - Surface Mount RT1206BRD07226KL
RES SMD 226K OHM 0.1% 1/4W 1206

RES SMD 226K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07226KL RT1206BRD07226KL-ND RT1206BRD07226KL
Product Name RES 226K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 226000 ohms 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details