Yageo USA Thin Film Resistors - SMD 1/4W 21.5K ohm .1% 25ppm RT1206BRD0721K5L

Description
Thin Film Resistors - SMD 1/4W 21.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 21.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 21.5K ohm .1% 25ppm - RT1206BRD0721K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 21.5K ohm .1% 25ppm
RT1206BRD0721K5L
Thin Film Resistors - SMD 1/4W 21.5K ohm .1% 25ppm RT1206BRD0721K5L
Thin Film Resistors - SMD 1/4W 21.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 21.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0721K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0721K5L-ND
Chip Resistor - Surface Mount RT1206BRD0721K5L-ND
21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0721K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0721K5L
Chip Resistor - Surface Mount RT1206BRD0721K5L
RES SMD 21.5K OHM 0.1% 1/4W 1206

RES SMD 21.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0721K5L RT1206BRD0721K5L-ND RT1206BRD0721K5L
Product Name Thin Film Resistors - SMD 1/4W 21.5K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 21500 ohms 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details