Yageo USA Chip Resistor - Surface Mount RT1206BRD0720RL

Description
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5044TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5044TR-ND
Chip Resistor - Surface Mount YAG5044TR-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5044DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5044DKR-ND
Chip Resistor - Surface Mount YAG5044DKR-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5044CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5044CT-ND
Chip Resistor - Surface Mount YAG5044CT-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 20.0 OHM 1/8W .1% SMD 1206 - RT1206BRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/8W .1% SMD 1206
RT1206BRD0720RL
RES 20.0 OHM 1/8W .1% SMD 1206 RT1206BRD0720RL
RES 20.0ohm 1/8W .1% SMD 1206

RES 20.0ohm 1/8W .1% SMD 1206

Supplier's Site
Res, 20R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9041
Res, 20R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9041
RES, 20R, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0720RL
Chip Resistor - Surface Mount RT1206BRD0720RL
RES SMD 20 OHM 0.1% 1/4W 1206

RES SMD 20 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG5044TR-ND RT1206BRD0720RL 82AH9041 RT1206BRD0720RL
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/8W .1% SMD 1206 Res, 20R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details