Yageo USA Chip Resistor - Surface Mount RT1206BRD0720K5L

Description
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRD0720K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0720K5L-ND
Chip Resistor - Surface Mount RT1206BRD0720K5L-ND
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 20.5K ohm .1% 25ppm - RT1206BRD0720K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 20.5K ohm .1% 25ppm
RT1206BRD0720K5L
YageoThin Film Resistors - SMD 1/4W 20.5K ohm .1% 25ppm RT1206BRD0720K5L
YageoThin Film Resistors - SMD 1/4W 20.5Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 20.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0720K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0720K5L
Chip Resistor - Surface Mount RT1206BRD0720K5L
RES SMD 20.5K OHM 0.1% 1/4W 1206

RES SMD 20.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0720K5L-ND RT1206BRD0720K5L RT1206BRD0720K5L
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 20.5K ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details