Yageo USA Chip Resistor - Surface Mount RT1206BRD071RL

Description
RES 1 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES 1 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD071RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD071RLCT-ND
RES 1 OHM 0.1% 1/4W 1206

RES 1 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD071RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD071RLTR-ND
RES 1 OHM 0.1% 1/4W 1206

RES 1 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD071RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD071RLDKR-ND
RES 1 OHM 0.1% 1/4W 1206

RES 1 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4709
Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4709
RES, 1R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6044
Res, 1R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6044
RES, 1R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 1R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6825
Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6825
RES, 1R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD071RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD071RL
Resistors - Chip Resistor - Surface Mount RT1206BRD071RL
RES 1 OHM 0.1% 1/4W 1206

RES 1 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206BRD071RLCT-ND 59AK4709 46AK6044 RT1206BRD071RL
Product Name Chip Resistor - Surface Mount Res, 1R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 1R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers