Yageo USA RES 1.00M OHM 1/4W .1% SMD 1206 RT1206BRD071ML

Description
RES 1.00Mohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.00Mohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/4W .1% SMD 1206 - RT1206BRD071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/4W .1% SMD 1206
RT1206BRD071ML
RES 1.00M OHM 1/4W .1% SMD 1206 RT1206BRD071ML
RES 1.00Mohm 1/4W .1% SMD 1206

RES 1.00Mohm 1/4W .1% SMD 1206

Supplier's Site
SMD 4W Resistor - 52-RT1206BRD071ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD071ML
SMD 4W Resistor 52-RT1206BRD071ML
RES SMD 1M OHM 0.1% 1/4W 1206 Product overview: RT1206BRD071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD071ML can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 0.1% 1/4W 1206 Product overview: RT1206BRD071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD071ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326325-RT1206BRD071ML - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326325-RT1206BRD071ML
Resistors - Chip Resistor - Surface Mount 1326325-RT1206BRD071ML
Manufacturer: Yageo Win Source Part Number: 1326325-RT1206BRD071 ML Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT1206BRD071ML-NDL,Y AG2022CT,RT1206BRD07 1ML-ND,YAG2022TR,Q35 99412,YAG2022DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326325-RT1206BRD071ML
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT1206BRD071ML-NDL,YAG2022CT,RT1206BRD071ML-ND,YAG2022TR,Q3599412,YAG2022DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2022TR-ND
Chip Resistor - Surface Mount YAG2022TR-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2022DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2022DKR-ND
Chip Resistor - Surface Mount YAG2022DKR-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2022CT-ND
Chip Resistor - Surface Mount YAG2022CT-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071ML
Chip Resistor - Surface Mount RT1206BRD071ML
RES SMD 1M OHM 0.1% 1/4W 1206

RES SMD 1M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 1M, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9032
Res, 1M, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9032
RES, 1M, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4587
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4587
RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRD071ML 52-RT1206BRD071ML 1326325-RT1206BRD071ML YAG2022TR-ND RT1206BRD071ML 82AH9032 49AK4587
Product Name RES 1.00M OHM 1/4W .1% SMD 1206 SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206 (3216 Metric) 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers