Yageo USA RES 1.62K OHM 1/8W .1% SMD 1206 RT1206BRD071K62L

Description
RES 1.62Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.62Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/8W .1% SMD 1206 - RT1206BRD071K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W .1% SMD 1206
RT1206BRD071K62L
RES 1.62K OHM 1/8W .1% SMD 1206 RT1206BRD071K62L
RES 1.62Kohm 1/8W .1% SMD 1206

RES 1.62Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5039TR-ND
Chip Resistor - Surface Mount YAG5039TR-ND
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5039CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5039CT-ND
Chip Resistor - Surface Mount YAG5039CT-ND
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5039DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5039DKR-ND
Chip Resistor - Surface Mount YAG5039DKR-ND
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD071K62L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071K62L
Chip Resistor - Surface Mount RT1206BRD071K62L
RES SMD 1.62K OHM 0.1% 1/4W 1206

RES SMD 1.62K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD071K62L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD071K62L
Resistors - Chip Resistor - Surface Mount RT1206BRD071K62L
RES SMD 1.62K OHM 0.1% 1/4W 1206

RES SMD 1.62K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD071K62L YAG5039TR-ND RT1206BRD071K62L RT1206BRD071K62L
Product Name RES 1.62K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1620 ohms 1620 ohms 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details