Thin Film Resistors - SMD 1/4W 1.33Kohm .1% 25ppm
1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 1.33K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT1206BRD071K33L | RT1206BRD071K33L-ND | RT1206BRD071K33L |
| Product Name | Thin Film Resistors - SMD 1/4W 1.33K ohm .1% 25ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | |
| Resistance Range | 1330 ohms | 1330 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |