Yageo USA Thin Film Resistors - SMD 1/4W 18 ohm .1% 25ppm RT1206BRD0718RL

Description
Thin Film Resistors - SMD 1/4W 18ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 18ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 18 ohm .1% 25ppm - RT1206BRD0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 18 ohm .1% 25ppm
RT1206BRD0718RL
Thin Film Resistors - SMD 1/4W 18 ohm .1% 25ppm RT1206BRD0718RL
Thin Film Resistors - SMD 1/4W 18ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 18ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718RLDKR-ND
RES SMD 18 OHM 0.1% 1/4W 1206

RES SMD 18 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718RLTR-ND
18 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718RLCT-ND
RES SMD 18 OHM 0.1% 1/4W 1206

RES SMD 18 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6830
Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6830
RES, 18R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4050
Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4050
RES, 18R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0718RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0718RL
Chip Resistor - Surface Mount RT1206BRD0718RL
RES SMD 18 OHM 0.1% 1/4W 1206

RES SMD 18 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0718RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0718RL
Resistors - Chip Resistor - Surface Mount RT1206BRD0718RL
RES SMD 18 OHM 0.1% 1/4W 1206

RES SMD 18 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0718RL 13-RT1206BRD0718RLDKR-ND 59AK6830 RT1206BRD0718RL RT1206BRD0718RL
Product Name Thin Film Resistors - SMD 1/4W 18 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 18R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers