Yageo USA RES 180K OHM 1/8W .1% SMD 1206 RT1206BRD07180KL

Description
RES 180Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 180Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/8W .1% SMD 1206 - RT1206BRD07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/8W .1% SMD 1206
RT1206BRD07180KL
RES 180K OHM 1/8W .1% SMD 1206 RT1206BRD07180KL
RES 180Kohm 1/8W .1% SMD 1206

RES 180Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07180KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07180KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07180KLDKR-ND
180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07180KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07180KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07180KLTR-ND
180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07180KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07180KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07180KLCT-ND
180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

180 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 180K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4051
Res, 180K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4051
RES, 180K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 180K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07180KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07180KL
Chip Resistor - Surface Mount RT1206BRD07180KL
RES SMD 180K OHM 0.1% 1/4W 1206

RES SMD 180K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07180KL 13-RT1206BRD07180KLDKR-ND 58AK4051 RT1206BRD07180KL
Product Name RES 180K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 180K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details