16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 16.9ohm 1/8W .1% SMD 1206
RES SMD 16.9 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT1206BRD0716R9L-ND | RT1206BRD0716R9L | RT1206BRD0716R9L |
| Product Name | Chip Resistor - Surface Mount | RES 16.9 OHM 1/8W .1% SMD 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 16.9 ohms | 16.9 ohms | 16.9 ohms |