Yageo USA Thin Film Resistors - SMD 1/4W 15 ohm .1% 25ppm RT1206BRD0715RL

Description
Thin Film Resistors - SMD 1/4W 15ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 15ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 15 ohm .1% 25ppm - RT1206BRD0715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 15 ohm .1% 25ppm
RT1206BRD0715RL
Thin Film Resistors - SMD 1/4W 15 ohm .1% 25ppm RT1206BRD0715RL
Thin Film Resistors - SMD 1/4W 15ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 15ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0715RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0715RLTR-ND
15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0715RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0715RLDKR-ND
15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0715RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0715RLCT-ND
15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8435
Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8435
RES, 15R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6829
Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6829
RES, 15R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0715RL
Chip Resistor - Surface Mount RT1206BRD0715RL
RES SMD 15 OHM 0.1% 1/4W 1206

RES SMD 15 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0715RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0715RL
Resistors - Chip Resistor - Surface Mount RT1206BRD0715RL
RES SMD 15 OHM 0.1% 1/4W 1206

RES SMD 15 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0715RL 13-RT1206BRD0715RLTR-ND 58AK8435 RT1206BRD0715RL RT1206BRD0715RL
Product Name Thin Film Resistors - SMD 1/4W 15 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 15R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details