Yageo USA YageoThin Film Resistors - SMD 1/4W 14.7K ohm .1% 25ppm RT1206BRD0714K7L

Description
YageoThin Film Resistors - SMD 1/4W 14.7Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 14.7Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 14.7K ohm .1% 25ppm - RT1206BRD0714K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 14.7K ohm .1% 25ppm
RT1206BRD0714K7L
YageoThin Film Resistors - SMD 1/4W 14.7K ohm .1% 25ppm RT1206BRD0714K7L
YageoThin Film Resistors - SMD 1/4W 14.7Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 14.7Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5030TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5030TR-ND
Chip Resistor - Surface Mount YAG5030TR-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5030CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5030CT-ND
Chip Resistor - Surface Mount YAG5030CT-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5030DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5030DKR-ND
Chip Resistor - Surface Mount YAG5030DKR-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6828
Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6828
RES, 14K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4047
Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4047
RES, 14K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0714K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0714K7L
Chip Resistor - Surface Mount RT1206BRD0714K7L
RES SMD 14.7K OHM 0.1% 1/4W 1206

RES SMD 14.7K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0714K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0714K7L
Resistors - Chip Resistor - Surface Mount RT1206BRD0714K7L
RES SMD 14.7K OHM 0.1% 1/4W 1206

RES SMD 14.7K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0714K7L YAG5030TR-ND 59AK6828 RT1206BRD0714K7L RT1206BRD0714K7L
Product Name YageoThin Film Resistors - SMD 1/4W 14.7K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 14K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 14700 ohms 14700 ohms 14700 ohms 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details