Yageo USA Chip Resistor - Surface Mount RT1206BRD07147KL

Description
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5029TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5029TR-ND
Chip Resistor - Surface Mount YAG5029TR-ND
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5029DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5029DKR-ND
Chip Resistor - Surface Mount YAG5029DKR-ND
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5029CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5029CT-ND
Chip Resistor - Surface Mount YAG5029CT-ND
147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

147 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 147K OHM 1/4W .1% SMD 1206 - RT1206BRD07147KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W .1% SMD 1206
RT1206BRD07147KL
RES 147K OHM 1/4W .1% SMD 1206 RT1206BRD07147KL
RES 147Kohm 1/4W .1% SMD 1206

RES 147Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07147KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07147KL
Chip Resistor - Surface Mount RT1206BRD07147KL
RES SMD 147K OHM 0.1% 1/4W 1206

RES SMD 147K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8434
Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8434
RES, 147K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 147K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4712
Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4712
RES, 147K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 147K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG5029TR-ND RT1206BRD07147KL RT1206BRD07147KL 58AK8434
Product Name Chip Resistor - Surface Mount RES 147K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 147K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details