Yageo USA RES 130 OHM 1/4W .1% SMD 1206 RT1206BRD07130RL

Description
RES 130ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 130ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W .1% SMD 1206 - RT1206BRD07130RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W .1% SMD 1206
RT1206BRD07130RL
RES 130 OHM 1/4W .1% SMD 1206 RT1206BRD07130RL
RES 130ohm 1/4W .1% SMD 1206

RES 130ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5027TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5027TR-ND
Chip Resistor - Surface Mount YAG5027TR-ND
130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5027DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5027DKR-ND
Chip Resistor - Surface Mount YAG5027DKR-ND
130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5027CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5027CT-ND
Chip Resistor - Surface Mount YAG5027CT-ND
130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

130 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8433
Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8433
RES, 130R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 130R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6827
Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6827
RES, 130R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 130R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07130RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07130RL
Chip Resistor - Surface Mount RT1206BRD07130RL
RES SMD 130 OHM 0.1% 1/4W 1206

RES SMD 130 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07130RL YAG5027TR-ND 58AK8433 RT1206BRD07130RL
Product Name RES 130 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 130R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details