Yageo USA RES 12.4 OHM 1/4W .1% SMD 1206 RT1206BRD0712R4L

Description
RES 12.4ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 12.4ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/4W .1% SMD 1206 - RT1206BRD0712R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/4W .1% SMD 1206
RT1206BRD0712R4L
RES 12.4 OHM 1/4W .1% SMD 1206 RT1206BRD0712R4L
RES 12.4ohm 1/4W .1% SMD 1206

RES 12.4ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0712R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0712R4LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0712R4LTR-ND
12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0712R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0712R4LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0712R4LDKR-ND
RES SMD 12.4 OHM 0.1% 1/4W 1206

RES SMD 12.4 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0712R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0712R4LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0712R4LCT-ND
RES SMD 12.4 OHM 0.1% 1/4W 1206

RES SMD 12.4 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0712R4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0712R4L
Chip Resistor - Surface Mount RT1206BRD0712R4L
RES SMD 12.4 OHM 0.1% 1/4W 1206

RES SMD 12.4 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0712R4L 13-RT1206BRD0712R4LTR-ND RT1206BRD0712R4L
Product Name RES 12.4 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details