Yageo USA Thin Film Resistors - SMD 1/4W 12.4K ohm .1% 25ppm RT1206BRD0712K4L

Description
Thin Film Resistors - SMD 1/4W 12.4Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 12.4Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 12.4K ohm .1% 25ppm - RT1206BRD0712K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 12.4K ohm .1% 25ppm
RT1206BRD0712K4L
Thin Film Resistors - SMD 1/4W 12.4K ohm .1% 25ppm RT1206BRD0712K4L
Thin Film Resistors - SMD 1/4W 12.4Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 12.4Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5025TR-ND
Chip Resistor - Surface Mount YAG5025TR-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5025CT-ND
Chip Resistor - Surface Mount YAG5025CT-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5025DKR-ND
Chip Resistor - Surface Mount YAG5025DKR-ND
12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0712K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0712K4L
Chip Resistor - Surface Mount RT1206BRD0712K4L
RES SMD 12.4K OHM 0.1% 1/4W 1206

RES SMD 12.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0712K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0712K4L
Resistors - Chip Resistor - Surface Mount RT1206BRD0712K4L
RES SMD 12.4K OHM 0.1% 1/4W 1206

RES SMD 12.4K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0712K4L YAG5025TR-ND RT1206BRD0712K4L RT1206BRD0712K4L
Product Name Thin Film Resistors - SMD 1/4W 12.4K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 12400 ohms 12400 ohms 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details