Yageo USA RES 11.5 OHM 1/4W .1% SMD 1206 RT1206BRD0711R5L

Description
RES 11.5ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 11.5ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/4W .1% SMD 1206 - RT1206BRD0711R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/4W .1% SMD 1206
RT1206BRD0711R5L
RES 11.5 OHM 1/4W .1% SMD 1206 RT1206BRD0711R5L
RES 11.5ohm 1/4W .1% SMD 1206

RES 11.5ohm 1/4W .1% SMD 1206

Supplier's Site
SMD 11.5 OHM 4W Resistor - 52-RT1206BRD0711R5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.5 OHM 4W Resistor
52-RT1206BRD0711R5L
SMD 11.5 OHM 4W Resistor 52-RT1206BRD0711R5L
RES SMD 11.5 OHM 0.1% 1/4W 1206 Product overview: RT1206BRD0711R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0711R5L can be used for catalog matching and distributor lookup.

RES SMD 11.5 OHM 0.1% 1/4W 1206 Product overview: RT1206BRD0711R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0711R5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0711R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0711R5L-ND
Chip Resistor - Surface Mount RT1206BRD0711R5L-ND
11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0711R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0711R5L
Chip Resistor - Surface Mount RT1206BRD0711R5L
RES SMD 11.5 OHM 0.1% 1/4W 1206

RES SMD 11.5 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0711R5L 52-RT1206BRD0711R5L RT1206BRD0711R5L-ND RT1206BRD0711R5L
Product Name RES 11.5 OHM 1/4W .1% SMD 1206 SMD 11.5 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206 (3216 Metric) 1206; 1206
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details