Yageo USA Thin Film Resistors - SMD 1/4W 11.5K ohm .1% 25ppm RT1206BRD0711K5L

Description
Thin Film Resistors - SMD 1/4W 11.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 11.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 11.5K ohm .1% 25ppm - RT1206BRD0711K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 11.5K ohm .1% 25ppm
RT1206BRD0711K5L
Thin Film Resistors - SMD 1/4W 11.5K ohm .1% 25ppm RT1206BRD0711K5L
Thin Film Resistors - SMD 1/4W 11.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 11.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0711K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0711K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0711K5LCT-ND
RES SMD 11.5K OHM 0.1% 1/4W 1206

RES SMD 11.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0711K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0711K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0711K5LDKR-ND
RES SMD 11.5K OHM 0.1% 1/4W 1206

RES SMD 11.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0711K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0711K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0711K5LTR-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0711K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0711K5L
Resistors - Chip Resistor - Surface Mount RT1206BRD0711K5L
RES SMD 11.5K OHM 0.1% 1/4W 1206

RES SMD 11.5K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0711K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0711K5L
Chip Resistor - Surface Mount RT1206BRD0711K5L
RES SMD 11.5K OHM 0.1% 1/4W 1206

RES SMD 11.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0711K5L 13-RT1206BRD0711K5LCT-ND RT1206BRD0711K5L RT1206BRD0711K5L
Product Name Thin Film Resistors - SMD 1/4W 11.5K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 11500 ohms 11500 ohms 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details