Yageo USA Surface Mount Resistors RT1206BRD0710KL

Description
Yageo RT1206BRD0710KL
Request a Quote Datasheet
Description
Yageo RT1206BRD0710KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985701
Surface Mount Resistors 1985701
Yageo RT1206BRD0710KL

Yageo RT1206BRD0710KL

Supplier's Site
Surface Mount Resistors - 1985699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985699
Surface Mount Resistors 1985699
Yageo RT1206BRD0710KL

Yageo RT1206BRD0710KL

Supplier's Site
Surface Mount Resistors - 1985701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985701P
Surface Mount Resistors 1985701P
Yageo RT1206BRD0710KL

Yageo RT1206BRD0710KL

Supplier's Site
Chip Resistor - Surface Mount - YAG2329DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2329DKR-ND
Chip Resistor - Surface Mount YAG2329DKR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2329CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2329CT-ND
Chip Resistor - Surface Mount YAG2329CT-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2329TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2329TR-ND
Chip Resistor - Surface Mount YAG2329TR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/8W .1% SMD 1206 - RT1206BRD0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/8W .1% SMD 1206
RT1206BRD0710KL
RES 10.0K OHM 1/8W .1% SMD 1206 RT1206BRD0710KL
RES 10.0Kohm 1/8W .1% SMD 1206

RES 10.0Kohm 1/8W .1% SMD 1206

Supplier's Site
SMD 0.25W Resistor - 52-RT1206BRD0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-RT1206BRD0710KL
SMD 0.25W Resistor 52-RT1206BRD0710KL
10kΩ 0.1% 0.25W 1206 SMD Thin Film Resistor Product overview: RT1206BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0710KL can be used for catalog matching and distributor lookup.

10kΩ 0.1% 0.25W 1206 SMD Thin Film Resistor Product overview: RT1206BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9033
Res, 10K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9033
RES, 10K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4588
Res, 10K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4588
RES, 10K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res Thin Film 1206 10K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Pad SMD T/R - 898-RT1206BRD0710KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 1206 10K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Pad SMD T/R
898-RT1206BRD0710KL
Res Thin Film 1206 10K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Pad SMD T/R 898-RT1206BRD0710KL
Res Thin Film 1206 10K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Pad SMD T/R

Res Thin Film 1206 10K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Pad SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0710KL
Chip Resistor - Surface Mount RT1206BRD0710KL
RES SMD 10K OHM 0.1% 1/4W 1206

RES SMD 10K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1985701 1985701P YAG2329DKR-ND RT1206BRD0710KL 52-RT1206BRD0710KL 82AH9033 49AK4588 898-RT1206BRD0710KL RT1206BRD0710KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 10.0K OHM 1/8W .1% SMD 1206 SMD 0.25W Resistor Res, 10K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 10K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res Thin Film 1206 10K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Pad SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Power Rating 0.2500 watts 0.2500 watts 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details