Yageo USA Thin Film Resistors - SMD 1/4W 47.5 ohm .1% 15ppm RT1206BRC0747R5L

Description
Thin Film Resistors - SMD 1/4W 47.5ohm .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 47.5ohm .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 47.5 ohm .1% 15ppm - RT1206BRC0747R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 47.5 ohm .1% 15ppm
RT1206BRC0747R5L
Thin Film Resistors - SMD 1/4W 47.5 ohm .1% 15ppm RT1206BRC0747R5L
Thin Film Resistors - SMD 1/4W 47.5ohm .1% 15ppm

Thin Film Resistors - SMD 1/4W 47.5ohm .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRC0747R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRC0747R5L-ND
Chip Resistor - Surface Mount RT1206BRC0747R5L-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRC0747R5L RT1206BRC0747R5L-ND
Product Name Thin Film Resistors - SMD 1/4W 47.5 ohm .1% 15ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details