Yageo USA Thin Film Resistors - SMD 1/4W 402 ohm .1% 15ppm RT1206BRC07402RL

Description
Thin Film Resistors - SMD 1/4W 402ohm .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 402ohm .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 402 ohm .1% 15ppm - RT1206BRC07402RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 402 ohm .1% 15ppm
RT1206BRC07402RL
Thin Film Resistors - SMD 1/4W 402 ohm .1% 15ppm RT1206BRC07402RL
Thin Film Resistors - SMD 1/4W 402ohm .1% 15ppm

Thin Film Resistors - SMD 1/4W 402ohm .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRC07402RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRC07402RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRC07402RLTR-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRC07402RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRC07402RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRC07402RLDKR-ND
RES SMD 402 OHM 0.1% 1/4W 1206

RES SMD 402 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRC07402RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRC07402RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRC07402RLCT-ND
RES SMD 402 OHM 0.1% 1/4W 1206

RES SMD 402 OHM 0.1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRC07402RL 13-RT1206BRC07402RLTR-ND
Product Name Thin Film Resistors - SMD 1/4W 402 ohm .1% 15ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details