Yageo USA Thin Film Resistors - SMD 1/4W 42.2K ohm .1% 10ppm RT1206BRB0742K2L

Description
Thin Film Resistors - SMD 1/4W 42.2Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 42.2Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 42.2K ohm .1% 10ppm - RT1206BRB0742K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 42.2K ohm .1% 10ppm
RT1206BRB0742K2L
Thin Film Resistors - SMD 1/4W 42.2K ohm .1% 10ppm RT1206BRB0742K2L
Thin Film Resistors - SMD 1/4W 42.2Kohm .1% 10ppm

Thin Film Resistors - SMD 1/4W 42.2Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRB0742K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRB0742K2L-ND
Chip Resistor - Surface Mount RT1206BRB0742K2L-ND
42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRB0742K2L RT1206BRB0742K2L-ND
Product Name Thin Film Resistors - SMD 1/4W 42.2K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details