Yageo USA Chip Resistor - Surface Mount RT1206BRB07100RL

Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5017TR-ND
Chip Resistor - Surface Mount YAG5017TR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5017DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5017DKR-ND
Chip Resistor - Surface Mount YAG5017DKR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5017CT-ND
Chip Resistor - Surface Mount YAG5017CT-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 100 ohm .1% 10ppm - RT1206BRB07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 100 ohm .1% 10ppm
RT1206BRB07100RL
YageoThin Film Resistors - SMD 1/4W 100 ohm .1% 10ppm RT1206BRB07100RL
YageoThin Film Resistors - SMD 1/4W 100ohm .1% 10ppm

YageoThin Film Resistors - SMD 1/4W 100ohm .1% 10ppm

Supplier's Site
SMD 100ohm 0.25W Resistor - 52-RT1206BRB07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100ohm 0.25W Resistor
52-RT1206BRB07100RL
SMD 100ohm 0.25W Resistor 52-RT1206BRB07100RL
100ohm 0.1% 0.25W Thin Film SMD Resistor 1206 Product overview: RT1206BRB07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRB07100RL can be used for catalog matching and distributor lookup.

100ohm 0.1% 0.25W Thin Film SMD Resistor 1206 Product overview: RT1206BRB07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRB07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9030
Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9030
RES, 100R, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2594
Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2594
RES, 100R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRB07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRB07100RL
Chip Resistor - Surface Mount RT1206BRB07100RL
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
RT Series 1206 100 Ohm ±0.1% 0.25 W ±10 ppm/°C Thin Film Chip Resistor - 898-RT1206BRB07100RL - Utmel Electronic Limited
Hong Kong, China
RT Series 1206 100 Ohm ±0.1% 0.25 W ±10 ppm/°C Thin Film Chip Resistor
898-RT1206BRB07100RL
RT Series 1206 100 Ohm ±0.1% 0.25 W ±10 ppm/°C Thin Film Chip Resistor 898-RT1206BRB07100RL
RT Series 1206 100 Ohm ±0.1% 0.25 W ±10 ppm/°C Thin Film Chip Resistor

RT Series 1206 100 Ohm ±0.1% 0.25 W ±10 ppm/°C Thin Film Chip Resistor

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG5017TR-ND RT1206BRB07100RL 52-RT1206BRB07100RL 82AH9030 59AK2594 RT1206BRB07100RL 898-RT1206BRB07100RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 100 ohm .1% 10ppm SMD 100ohm 0.25W Resistor Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount RT Series 1206 100 Ohm ±0.1% 0.25 W ±10 ppm/°C Thin Film Chip Resistor
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details