Yageo USA RES 82 OHM 1/8W .05% 0805 SMD RT0805WRB0782RL

Description
RES 82ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 82ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/8W .05% 0805 SMD - RT0805WRB0782RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/8W .05% 0805 SMD
RT0805WRB0782RL
RES 82 OHM 1/8W .05% 0805 SMD RT0805WRB0782RL
RES 82ohm 1/8W .05% 0805 SMD

RES 82ohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB0782RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB0782RL-ND
Chip Resistor - Surface Mount RT0805WRB0782RL-ND
82 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805WRB0782RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805WRB0782RL
Chip Resistor - Surface Mount RT0805WRB0782RL
RES SMD 82 OHM 0.05% 1/8W 0805

RES SMD 82 OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805WRB0782RL RT0805WRB0782RL-ND RT0805WRB0782RL
Product Name RES 82 OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers