Yageo USA RES 75 OHM 1/8W .05% 0805 SMD RT0805WRB0775RL

Description
RES 75ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 75ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W .05% 0805 SMD - RT0805WRB0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W .05% 0805 SMD
RT0805WRB0775RL
RES 75 OHM 1/8W .05% 0805 SMD RT0805WRB0775RL
RES 75ohm 1/8W .05% 0805 SMD

RES 75ohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB0775RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB0775RL-ND
Chip Resistor - Surface Mount RT0805WRB0775RL-ND
75 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805WRB0775RL RT0805WRB0775RL-ND
Product Name RES 75 OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 75 ohms 75 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers