Yageo USA RES 3.6K OHM 1/8W .05% 0805 SMD RT0805WRB073K6L

Description
RES 3.6Kohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 3.6Kohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/8W .05% 0805 SMD - RT0805WRB073K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/8W .05% 0805 SMD
RT0805WRB073K6L
RES 3.6K OHM 1/8W .05% 0805 SMD RT0805WRB073K6L
RES 3.6Kohm 1/8W .05% 0805 SMD

RES 3.6Kohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB073K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB073K6L-ND
Chip Resistor - Surface Mount RT0805WRB073K6L-ND
3.6 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.6 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805WRB073K6L RT0805WRB073K6L-ND
Product Name RES 3.6K OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3600 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details