33 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 33Kohm 1/8W .05% 0805 SMD
RES SMD 33K OHM 0.05% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0805WRB0733KL-ND | RT0805WRB0733KL | RT0805WRB0733KL |
| Product Name | Chip Resistor - Surface Mount | RES 33K OHM 1/8W .05% 0805 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |