Yageo USA RES 330 OHM 1/8W .05% 0805 SMD RT0805WRB07330RL

Description
RES 330ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 330ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W .05% 0805 SMD - RT0805WRB07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W .05% 0805 SMD
RT0805WRB07330RL
RES 330 OHM 1/8W .05% 0805 SMD RT0805WRB07330RL
RES 330ohm 1/8W .05% 0805 SMD

RES 330ohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805WRB07330RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805WRB07330RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805WRB07330RLDKR-ND
RES SMD 330 OHM 0.05% 1/8W 0805

RES SMD 330 OHM 0.05% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805WRB07330RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805WRB07330RLTR-ND
Chip Resistor - Surface Mount 13-RT0805WRB07330RLTR-ND
330 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805WRB07330RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805WRB07330RLCT-ND
Chip Resistor - Surface Mount 13-RT0805WRB07330RLCT-ND
RES SMD 330 OHM 0.05% 1/8W 0805

RES SMD 330 OHM 0.05% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805WRB07330RL 13-RT0805WRB07330RLDKR-ND
Product Name RES 330 OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 330 ohms 330 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details