RES 22K OHM 1% 1/8W 0805
RES 22K OHM 1% 1/8W 0805
RES 22K OHM 1% 1/8W 0805
RES 22K OHM 1% 1/8W 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0805FRE1322KLDKR-ND | RT0805FRE1322KL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |