RES 825K OHM 1% 1/8W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RT0805FRE10825KL-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |