Yageo USA Chip Resistor - Surface Mount RT0805FRE101ML

Description
RES 1 MOHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 1 MOHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE101MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE101MLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE101MLDKR-ND
RES 1 MOHM 1% 1/8W 0805

RES 1 MOHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE101MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE101MLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE101MLTR-ND
RES 1 MOHM 1% 1/8W 0805

RES 1 MOHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE101MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE101MLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE101MLCT-ND
RES 1 MOHM 1% 1/8W 0805

RES 1 MOHM 1% 1/8W 0805

Buy Now Datasheet
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4575
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4575
RES, 1M, 1%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 1%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4574
Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4574
RES, 1M, 1%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 1%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE101ML - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE101ML
Resistors - Chip Resistor - Surface Mount RT0805FRE101ML
RES 1 MOHM 1% 1/8W 0805

RES 1 MOHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE101MLDKR-ND 49AK4575 RT0805FRE101ML
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details