YageoThin Film Resistors - SMD 1/8W 93.1Kohm 1% 50ppm
93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 93.1K OHM 1% 1/8W 0805
RES SMD 93.1K OHM 1% 1/8W 0805
RES SMD 93.1K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0805FRE0793K1L | 13-RT0805FRE0793K1LTR-ND | RT0805FRE0793K1L |
| Product Name | YageoThin Film Resistors - SMD 1/8W 93.1K ohm 1% 50ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 93100 ohms | 93100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |