Yageo USA RES 91.0K OHM 1/8W 1% SMD 0805 RT0805FRE0791KL

Description
RES 91.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 91.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/8W 1% SMD 0805
RT0805FRE0791KL
RES 91.0K OHM 1/8W 1% SMD 0805 RT0805FRE0791KL
RES 91.0Kohm 1/8W 1% SMD 0805

RES 91.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0791KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0791KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0791KLTR-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0791KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0791KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0791KLCT-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0791KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0791KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0791KLDKR-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 91K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6040
Res, 91K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6040
RES, 91K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 91K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0791KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0791KL
Resistors - Chip Resistor - Surface Mount RT0805FRE0791KL
RES SMD 91K OHM 1% 1/8W 0805

RES SMD 91K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0791KL 13-RT0805FRE0791KLTR-ND 46AK6040 RT0805FRE0791KL
Product Name RES 91.0K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 91K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 91000 ohms 91000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details