Yageo USA RES 75.0 OHM 1/8W 1% SMD 0805 RT0805FRE0775RL

Description
RES 75.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 75.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/8W 1% SMD 0805
RT0805FRE0775RL
RES 75.0 OHM 1/8W 1% SMD 0805 RT0805FRE0775RL
RES 75.0ohm 1/8W 1% SMD 0805

RES 75.0ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0775RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0775RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0775RLDKR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0775RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0775RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0775RLTR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0775RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0775RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0775RLCT-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 75R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8427
Res, 75R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8427
RES, 75R, 1%, 0.125W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75R, 1%, 0.125W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 75R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6038
Res, 75R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6038
RES, 75R, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 75R, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0775RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0775RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0775RL
RES SMD 75 OHM 1% 1/8W 0805

RES SMD 75 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0775RL 13-RT0805FRE0775RLDKR-ND 58AK8427 46AK6038 RT0805FRE0775RL
Product Name RES 75.0 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 75R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 75R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers