Yageo USA Chip Resistor - Surface Mount RT0805FRE0775KL

Description
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0775KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0775KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0775KLDKR-ND
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0775KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0775KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0775KLCT-ND
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0775KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0775KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0775KLTR-ND
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 75.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/8W 1% SMD 0805
RT0805FRE0775KL
RES 75.0K OHM 1/8W 1% SMD 0805 RT0805FRE0775KL
RES 75.0Kohm 1/8W 1% SMD 0805

RES 75.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Res, 75K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6037
Res, 75K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6037
RES, 75K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 75K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE0775KLDKR-ND RT0805FRE0775KL 46AK6037
Product Name Chip Resistor - Surface Mount RES 75.0K OHM 1/8W 1% SMD 0805 Res, 75K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers