Yageo USA Chip Resistor - Surface Mount RT0805FRE07750KL

Description
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07750KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07750KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07750KLDKR-ND
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07750KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07750KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07750KLTR-ND
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07750KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07750KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07750KLCT-ND
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 750K OHM 1/8W 1% SMD 0805 - RT0805FRE07750KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/8W 1% SMD 0805
RT0805FRE07750KL
RES 750K OHM 1/8W 1% SMD 0805 RT0805FRE07750KL
RES 750Kohm 1/8W 1% SMD 0805

RES 750Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07750KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE07750KL
Chip Resistor - Surface Mount RT0805FRE07750KL
RES SMD 750K OHM 1% 1/8W 0805

RES SMD 750K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07750KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07750KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07750KL
RES SMD 750K OHM 1% 1/8W 0805

RES SMD 750K OHM 1% 1/8W 0805

Supplier's Site
Res, 750K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6816
Res, 750K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6816
RES, 750K, 1%, 0.125W, THIN FILM, 0805; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 750K, 1%, 0.125W, THIN FILM, 0805; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0805FRE07750KLDKR-ND RT0805FRE07750KL RT0805FRE07750KL RT0805FRE07750KL 59AK6816
Product Name Chip Resistor - Surface Mount RES 750K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 750K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details