Yageo USA RES 681 OHM 1/8W 1% SMD 0805 RT0805FRE07681RL

Description
RES 681ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 681ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W 1% SMD 0805 - RT0805FRE07681RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 1% SMD 0805
RT0805FRE07681RL
RES 681 OHM 1/8W 1% SMD 0805 RT0805FRE07681RL
RES 681ohm 1/8W 1% SMD 0805

RES 681ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07681RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07681RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07681RLCT-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07681RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07681RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07681RLDKR-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07681RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07681RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07681RLTR-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 681R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6454
Res, 681R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6454
RES, 681R, 1%, 0.125W, THIN FILM, 0805; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 681R, 1%, 0.125W, THIN FILM, 0805; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07681RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07681RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07681RL
RES SMD 681 OHM 1% 1/8W 0805

RES SMD 681 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07681RL 13-RT0805FRE07681RLCT-ND 58AK6454 RT0805FRE07681RL
Product Name RES 681 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 681R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details