Yageo USA Thin Film Resistors - SMD 1/8W 665K ohm 1% 50ppm RT0805FRE07665KL

Description
Thin Film Resistors - SMD 1/8W 665Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 665Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 665K ohm 1% 50ppm - RT0805FRE07665KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 665K ohm 1% 50ppm
RT0805FRE07665KL
Thin Film Resistors - SMD 1/8W 665K ohm 1% 50ppm RT0805FRE07665KL
Thin Film Resistors - SMD 1/8W 665Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 665Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07665KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07665KL-ND
Chip Resistor - Surface Mount RT0805FRE07665KL-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07665KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07665KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07665KL
RES SMD 665K OHM 1% 1/8W 0805

RES SMD 665K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07665KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE07665KL
Chip Resistor - Surface Mount RT0805FRE07665KL
RES SMD 665K OHM 1% 1/8W 0805

RES SMD 665K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805FRE07665KL RT0805FRE07665KL-ND RT0805FRE07665KL RT0805FRE07665KL
Product Name Thin Film Resistors - SMD 1/8W 665K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 665000 ohms 665000 ohms 665000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details