Yageo USA RES 649K OHM 1/8W 1% SMD 0805 RT0805FRE07649KL

Description
RES 649Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 649Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W 1% SMD 0805 - RT0805FRE07649KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W 1% SMD 0805
RT0805FRE07649KL
RES 649K OHM 1/8W 1% SMD 0805 RT0805FRE07649KL
RES 649Kohm 1/8W 1% SMD 0805

RES 649Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07649KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07649KL-ND
Chip Resistor - Surface Mount RT0805FRE07649KL-ND
649 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07649KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07649KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07649KL
RES SMD 649K OHM 1% 1/8W 0805

RES SMD 649K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07649KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE07649KL
Chip Resistor - Surface Mount RT0805FRE07649KL
RES SMD 649K OHM 1% 1/8W 0805

RES SMD 649K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805FRE07649KL RT0805FRE07649KL-ND RT0805FRE07649KL RT0805FRE07649KL
Product Name RES 649K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 649000 ohms 649000 ohms 649000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details