Yageo USA Chip Resistor - Surface Mount RT0805FRE0756RL

Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0756RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0756RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0756RLTR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0756RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0756RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0756RLCT-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0756RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0756RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0756RLDKR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 56.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/8W 1% SMD 0805
RT0805FRE0756RL
RES 56.0 OHM 1/8W 1% SMD 0805 RT0805FRE0756RL
RES 56.0ohm 1/8W 1% SMD 0805

RES 56.0ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0756RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0756RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0756RL
RES SMD 56 OHM 1% 1/8W 0805

RES SMD 56 OHM 1% 1/8W 0805

Supplier's Site
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 56 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo - 58AK4038 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 56 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo
58AK4038
Thin Film Chip-R(Precision) Rt Series 0805 (2012) 56 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo 58AK4038
THIN FILM CHIP-R(PRECISION) RT SERIES 0805 (2012) 56 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 0805 (2012) 56 OHM ±1% 1/8 (0.125) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE0756RLTR-ND RT0805FRE0756RL RT0805FRE0756RL 58AK4038
Product Name Chip Resistor - Surface Mount RES 56.0 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount Thin Film Chip-R(Precision) Rt Series 0805 (2012) 56 Ohm ±1% 1/8 (0.125) Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers