Yageo USA YageoThin Film Resistors - SMD 1/8W 56.2 ohm 1% 50ppm RT0805FRE0756R2L

Description
YageoThin Film Resistors - SMD 1/8W 56.2ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 56.2ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 56.2 ohm 1% 50ppm - RT0805FRE0756R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 56.2 ohm 1% 50ppm
RT0805FRE0756R2L
YageoThin Film Resistors - SMD 1/8W 56.2 ohm 1% 50ppm RT0805FRE0756R2L
YageoThin Film Resistors - SMD 1/8W 56.2ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 56.2ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0756R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0756R2L-ND
Chip Resistor - Surface Mount RT0805FRE0756R2L-ND
56.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0756R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0756R2L
Resistors - Chip Resistor - Surface Mount RT0805FRE0756R2L
RES SMD 56.2 OHM 1% 1/8W 0805

RES SMD 56.2 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0756R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE0756R2L
Chip Resistor - Surface Mount RT0805FRE0756R2L
RES SMD 56.2 OHM 1% 1/8W 0805

RES SMD 56.2 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805FRE0756R2L RT0805FRE0756R2L-ND RT0805FRE0756R2L RT0805FRE0756R2L
Product Name YageoThin Film Resistors - SMD 1/8W 56.2 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details