Yageo USA RES 523 OHM 1/8W 1% SMD 0805 RT0805FRE07523RL

Description
RES 523ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 523ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W 1% SMD 0805 - RT0805FRE07523RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W 1% SMD 0805
RT0805FRE07523RL
RES 523 OHM 1/8W 1% SMD 0805 RT0805FRE07523RL
RES 523ohm 1/8W 1% SMD 0805

RES 523ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07523RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07523RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07523RLTR-ND
523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

523 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07523RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07523RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07523RLCT-ND
RES SMD 523 OHM 1% 1/8W 0805

RES SMD 523 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07523RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07523RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07523RLDKR-ND
RES SMD 523 OHM 1% 1/8W 0805

RES SMD 523 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07523RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07523RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07523RL
RES SMD 523 OHM 1% 1/8W 0805

RES SMD 523 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07523RL 13-RT0805FRE07523RLTR-ND RT0805FRE07523RL
Product Name RES 523 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details